Daemar Inc. Style 1398 - Braided Compression Packing Disc Springs 1398-313

Description
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.
Datasheet
Description
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1398 - Braided Compression Packing Disc Springs - 1398-313 - Daemar Inc.
Lawrenceville, GA, USA
Style 1398 - Braided Compression Packing Disc Springs
1398-313
Style 1398 - Braided Compression Packing Disc Springs 1398-313
Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 4 - 10 Pressure: to 300 psi Speed: 1500 FPM.

Syntex fibre packing impregnated with a high temperature lubricant. Finished packing is surface graphited. An asbestos replacement packing for general service use on pumps and valves.
Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 4 - 10
Pressure: to 300 psi
Speed: 1500 FPM.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1398-313
Product Name Style 1398 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Mechanical Packing Set -  - John Crane, Inc.
Specs
Seal Type Preformed Ring
Material Classification FDA Approved PTFE
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details