Daemar Inc. Style 1190 - Braided Compression Packing Disc Springs 1190-750

Description
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM
Datasheet
Description
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1190 - Braided Compression Packing Disc Springs - 1190-750 - Daemar Inc.
Lawrenceville, GA, USA
Style 1190 - Braided Compression Packing Disc Springs
1190-750
Style 1190 - Braided Compression Packing Disc Springs 1190-750
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM

Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 13
Pressure: to 500 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1190-750
Product Name Style 1190 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
pH Range 2 to 12
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
Automatic PTFE Packing Rings - CVU/CVH - John Crane, Inc.
Specs
Seal Type Preformed Ring
Material Classification PTFE
Specialty Application Pump / Rotating Equipment Packing; Valve Packing
View Details