Daemar Inc. Style 1190 - Braided Compression Packing Disc Springs 1190-437

Description
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM
Datasheet
Description
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1190 - Braided Compression Packing Disc Springs - 1190-437 - Daemar Inc.
Lawrenceville, GA, USA
Style 1190 - Braided Compression Packing Disc Springs
1190-437
Style 1190 - Braided Compression Packing Disc Springs 1190-437
Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 0 - 13 Pressure: to 500 psi Speed: 1500 FPM

Special Kynol™ fibers treated with PTFE and break-in lubricant. This is a non-contaminating packing for use in paper mills in almost all pump and valve applications.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 0 - 13
Pressure: to 500 psi
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1190-437
Product Name Style 1190 - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
75 A Extreme Service Fluorocarbon - 5059 - Real Seal Company
Specs
Material Classification (Hydrogenated Acrylonitrile-Butadiene)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details