Daemar Inc. Mechanical Seal Disc Springs 1184

Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet
Description
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Seal Disc Springs - 1184 - Daemar Inc.
Lawrenceville, GA, USA
Mechanical Seal Disc Springs
1184
Mechanical Seal Disc Springs 1184
Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore. Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face. Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face. Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft. Spring - Provides positive pressure for the sealing between the sealing faces. Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive. Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face. D1 - Shaft Diameter D3 - Seal Head O.D. L1 - Seal Head Operation Height (OP. HT.) D2 - Seat O.D. L2 - Seat Thickness

Most single spring mechanical seals come in two parts: The “Head” & the “Seat”. The Head is part of the spring assembly and it usually mounts on the shaft. The Seat is not part of the spring assembly and usually mounts in the bore.
Cup Gasket - Provides secondary sealing around the seat and maintains the position of the seat so that it properly mates with the seal face.
Stationary Face - The mating ring against which the seal face runs. Must be finished in the same manner as the rotary face.
Rotary Face - The rotary face is finished to a specified degree of flatness and smoothness and provides a leak-proof running joint.
Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly.
Spring Retainer - Positions and centres the spring, aiding the concentricity between the spring and shaft.
Spring - Provides positive pressure for the sealing between the sealing faces.
Drive Ring - Controls fit of the bellow to the shaft for proper friction drive. Type A Drive Ring mates against the shaft for friction drive.
Retainer - Maintains contact with the bellow and provides positive drive to the Rotary Face.
D1 - Shaft Diameter
D3 - Seal Head O.D.
L1 - Seal Head Operation Height (OP. HT.)
D2 - Seat O.D.
L2 - Seat Thickness

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Mechanical Seals
Product Number 1184
Product Name Mechanical Seal Disc Springs
Mechanical Seal Type Single
Spring Element Single Spring
Shaft Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Face Mechanical Seal - OFS Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Spring Element Multi-spring
Shaft Speed 290 rpm
View Details
Mechanical Seals - Gulliver® - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Spring Element Single Spring
Seal Application Pump; Agitator or Mixer
View Details
Dual Cartridge Seal - Style 75P - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Double
Seal Design Pusher
Spring Element Multi-spring
View Details