Daemar Inc. Style 1162IB - Braided Compression Packing Disc Springs 1162IB-375

Description
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM
Datasheet
Description
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1162IB - Braided Compression Packing Disc Springs - 1162IB-375 - Daemar Inc.
Lawrenceville, GA, USA
Style 1162IB - Braided Compression Packing Disc Springs
1162IB-375
Style 1162IB - Braided Compression Packing Disc Springs 1162IB-375
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM

Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 2 - 10
Pressure: to 300 psi
Speed: 2000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1162IB-375
Product Name Style 1162IB - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 435 psi (306 m H2O)
View Details
General Purpose Compression Packing -  - FTL Technology
Specs
Seal Type Braided Packing
Material Classification Cotton; PTFE; PTFE / Graphite; Carbon; Graphite; Acrylic
Lubrication Silicone; Mineral Oil; Other; Silicon-free Lubricant
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
75 D Shore Polyether Polyurethane - RE-75D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details