Daemar Inc. Style 1162IB - Braided Compression Packing Disc Springs 1162IB-1000

Description
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM
Datasheet
Description
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1162IB - Braided Compression Packing Disc Springs - 1162IB-1000 - Daemar Inc.
Lawrenceville, GA, USA
Style 1162IB - Braided Compression Packing Disc Springs
1162IB-1000
Style 1162IB - Braided Compression Packing Disc Springs 1162IB-1000
Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 2 - 10 Pressure: to 300 psi Speed: 2000 FPM

Syntex fiber thoroughly impregnated with PTFE, a brek-in lubricant is added for start-up. An economical PTFE general service packing.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 2 - 10
Pressure: to 300 psi
Speed: 2000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1162IB-1000
Product Name Style 1162IB - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
Stuffing Box Packings - Packings - Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
Specs
Seal Type Braided Packing
Cross Section Round
View Details