Daemar Inc. Style 1152K - Braided Compression Packing Disc Springs 1152K-1000

Description
Unique packing combining 1152 and 170 fibers. Aramid corners prevent roll and extrusion. Well suited for abrasive applications and end rings with other packings. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 12 Pressure: to 500 psi Speed: 2200 FPM
Datasheet
Description
Unique packing combining 1152 and 170 fibers. Aramid corners prevent roll and extrusion. Well suited for abrasive applications and end rings with other packings. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 12 Pressure: to 500 psi Speed: 2200 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1152K - Braided Compression Packing Disc Springs - 1152K-1000 - Daemar Inc.
Lawrenceville, GA, USA
Style 1152K - Braided Compression Packing Disc Springs
1152K-1000
Style 1152K - Braided Compression Packing Disc Springs 1152K-1000
Unique packing combining 1152 and 170 fibers. Aramid corners prevent roll and extrusion. Well suited for abrasive applications and end rings with other packings. Construction: Interlock Braid Temp: to 500 ºF (260 ºC) pH: 3 - 12 Pressure: to 500 psi Speed: 2200 FPM

Unique packing combining 1152 and 170 fibers. Aramid corners prevent roll and extrusion. Well suited for abrasive applications and end rings with other packings.

Construction: Interlock Braid
Temp: to 500 ºF (260 ºC)
pH: 3 - 12
Pressure: to 500 psi
Speed: 2200 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1152K-1000
Product Name Style 1152K - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
pH Range 2 to 12
View Details
60 A Durometer Black Peroxide Cured EPDM - 2860 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details