Daemar Inc. Style 1100TCP - Braided Compression Packing Disc Springs 1100TCP-875

Description
Braided from pure expanded graphite. It is resilient, self lubricating, chemically inert and thermally conductive. 1100TCP can be used in both pumps and valves in a wide range of service conditions Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except stong oxidizers Pressure: to 3000 psi Speed: 4000 FPM * may require anti-extrusion rings * * Does not contain cotton carrier *
Datasheet
Description
Braided from pure expanded graphite. It is resilient, self lubricating, chemically inert and thermally conductive. 1100TCP can be used in both pumps and valves in a wide range of service conditions Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except stong oxidizers Pressure: to 3000 psi Speed: 4000 FPM * may require anti-extrusion rings * * Does not contain cotton carrier *
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1100TCP - Braided Compression Packing Disc Springs - 1100TCP-875 - Daemar Inc.
Lawrenceville, GA, USA
Style 1100TCP - Braided Compression Packing Disc Springs
1100TCP-875
Style 1100TCP - Braided Compression Packing Disc Springs 1100TCP-875
Braided from pure expanded graphite. It is resilient, self lubricating, chemically inert and thermally conductive. 1100TCP can be used in both pumps and valves in a wide range of service conditions Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except stong oxidizers Pressure: to 3000 psi Speed: 4000 FPM * may require anti-extrusion rings * * Does not contain cotton carrier *

Braided from pure expanded graphite. It is resilient, self lubricating, chemically inert and thermally conductive. 1100TCP can be used in both pumps and valves in a wide range of service conditions

Construction: Interlock Braid
Temp: to 1200 ºF (650 ºC) - steam
Temp: to 850 ºF (455 ºC) - atmosphere
pH: 0 - 14 except stong oxidizers
Pressure: to 3000 psi
Speed: 4000 FPM

* may require anti-extrusion rings *

* Does not contain cotton carrier *

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1100TCP-875
Product Name Style 1100TCP - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 606573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
75 D Shore Polyether Polyurethane - RE-75D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details