Daemar Inc. Style 1100I - Braided Compression Packing Disc Springs 1100I-563

Description
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM
Datasheet
Description
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1100I - Braided Compression Packing Disc Springs - 1100I-563 - Daemar Inc.
Lawrenceville, GA, USA
Style 1100I - Braided Compression Packing Disc Springs
1100I-563
Style 1100I - Braided Compression Packing Disc Springs 1100I-563
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM

Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures.

Construction: Interlock Braid
Temp: to 1200 ºF (650 ºC) - steam
Temp: to 850 ºF (455 ºC) - atmosphere
pH: 0 - 14 except strong oxidizers
Pressure: to 3000 psi (pump service)
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1100I-563
Product Name Style 1100I - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Rubbing Speed 5906 ft/min (3000 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
Packings -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details
70 A Shore Polyester Polyurethane - R-70 - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details