Daemar Inc. Style 1100I - Braided Compression Packing Disc Springs 1100I-375

Description
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM
Datasheet
Description
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1100I - Braided Compression Packing Disc Springs - 1100I-375 - Daemar Inc.
Lawrenceville, GA, USA
Style 1100I - Braided Compression Packing Disc Springs
1100I-375
Style 1100I - Braided Compression Packing Disc Springs 1100I-375
Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1200 ºF (650 ºC) - steam Temp: to 850 ºF (455 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi (pump service) Speed: 1500 FPM

Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and pressures.

Construction: Interlock Braid
Temp: to 1200 ºF (650 ºC) - steam
Temp: to 850 ºF (455 ºC) - atmosphere
pH: 0 - 14 except strong oxidizers
Pressure: to 3000 psi (pump service)
Speed: 1500 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1100I-375
Product Name Style 1100I - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
pH Range ? to 14
View Details
Graphite Rings -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
40 A Durometer Black Nitrile - 4140 - Real Seal Company
Specs
Material Classification (Nitrile)
View Details