Daemar Inc. Style 1100CR - Braided Compression Packing Disc Springs 1100CR-500

Description
Braided from a combination of expanded flexible graphite (1100TCP) and high strength carbon fibers (90). Carbon fibers are braided into the corners to provide anti-extrusion and better abrasion resistance in tough applications. Can give virtually leak free performance. 1100CR was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1250 ºF (650 ºC) - steam Temp: to 1050 ºF (565 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi Speed: 4000 FPM
Datasheet
Description
Braided from a combination of expanded flexible graphite (1100TCP) and high strength carbon fibers (90). Carbon fibers are braided into the corners to provide anti-extrusion and better abrasion resistance in tough applications. Can give virtually leak free performance. 1100CR was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1250 ºF (650 ºC) - steam Temp: to 1050 ºF (565 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi Speed: 4000 FPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Style 1100CR - Braided Compression Packing Disc Springs - 1100CR-500 - Daemar Inc.
Lawrenceville, GA, USA
Style 1100CR - Braided Compression Packing Disc Springs
1100CR-500
Style 1100CR - Braided Compression Packing Disc Springs 1100CR-500
Braided from a combination of expanded flexible graphite (1100TCP) and high strength carbon fibers (90). Carbon fibers are braided into the corners to provide anti-extrusion and better abrasion resistance in tough applications. Can give virtually leak free performance. 1100CR was independantly fire tested to API 589 at API 607 temeratures and pressures. Construction: Interlock Braid Temp: to 1250 ºF (650 ºC) - steam Temp: to 1050 ºF (565 ºC) - atmosphere pH: 0 - 14 except strong oxidizers Pressure: to 3000 psi Speed: 4000 FPM

Braided from a combination of expanded flexible graphite (1100TCP) and high strength carbon fibers (90). Carbon fibers are braided into the corners to provide anti-extrusion and better abrasion resistance in tough applications. Can give virtually leak free performance. 1100CR was independantly fire tested to API 589 at API 607 temeratures and pressures.

Construction: Interlock Braid
Temp: to 1250 ºF (650 ºC) - steam
Temp: to 1050 ºF (565 ºC) - atmosphere
pH: 0 - 14 except strong oxidizers
Pressure: to 3000 psi
Speed: 4000 FPM

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Compression Packing Seals
Product Number 1100CR-500
Product Name Style 1100CR - Braided Compression Packing Disc Springs
Seal Type Braided Packing
Unlock Full Specs
to access all available technical data

Similar Products

 - 7001491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 4061 psi (2858 m H2O)
pH Range ? to 14
View Details
Graphite Rings -  - FTL Technology
FTL Technology
Specs
Seal Type Preformed Ring
Material Classification Graphite
View Details
Plunger Pump Packing -  - Triangle Pump Components, Inc.
Triangle Pump Components, Inc.
Specs
Seal Type Braided Packing
Material Classification PTFE; Graphite; Other; (Kevlar®)
View Details
65 D Shore Polyether Polyurethane - RE-65D - Real Seal Company
Specs
Material Classification (Polyurethane)
View Details