Daemar Inc. JM Clipper Seals Disc Springs 0543-9646

Description
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.
Datasheet
Description
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JM Clipper Seals Disc Springs - 0543-9646 - Daemar Inc.
Lawrenceville, GA, USA
JM Clipper Seals Disc Springs
0543-9646
JM Clipper Seals Disc Springs 0543-9646
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.

A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD.
JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available.
Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.

Supplier's Site Datasheet
JM Clipper Seals Disc Springs - 0543-9646 - Daemar Inc.
Lawrenceville, GA, USA
JM Clipper Seals Disc Springs
0543-9646
JM Clipper Seals Disc Springs 0543-9646
A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.

A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD.
JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available.
Made from a Kevlar reinforced heel, this seal can be used as a solid or a split seal. With inch and metric shaft sizes we can provide from stock a seal for almost any size ranging from below one inch to well over 40 inches OD. Nitrile, Viton materials are available and many lip designs for your specific sealing environments.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Oil Seals and Grease Seals
Product Number 0543-9646
Product Name JM Clipper Seals Disc Springs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe backup rings -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
V-rings seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type V-ring
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
Seals - 2263757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details