Daemar Inc. Inch Size HSN-80 O-Rings 025-HSN-80

Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet
Description
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size HSN-80 O-Rings - 025-HSN-80 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size HSN-80 O-Rings
025-HSN-80
Inch Size HSN-80 O-Rings 025-HSN-80
Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR. Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D. Trade Names: HNBR, Therban, Zetpol, Tornac Temperature range: -40 ºF to 300 ºF Colour : Black Hardness Range: 80 Shore A

Hydrogenated Acrylonitrile Butadiene (HNBR), also known as Highly Saturated Nitrile (HSN) is superior to NBR in low brittle temperature, heat, oil, oil additive and sour oil resistance, and is far more resistant to sour gasoline and ozone than NBR.

  • Standard Inch HSN-80 O-Rings sizes ranging from 1/32" I.D. to 26" I.D.
  • Trade Names: HNBR, Therban, Zetpol, Tornac
  • Temperature range: -40 ºF to 300 ºF
  • Colour : Black
  • Hardness Range: 80 Shore A
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 025-HSN-80
Product Name Inch Size HSN-80 O-Rings
Inside Diameter (ID) 1.18 inch (29.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
O-Ring ifm efector E30123 -  - Automation24, Inc.
Specs
Synthetic Rubbers FKM (Viton)
View Details
EMI O-Rings - 2430221-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.7402 inch (18.8 mm)
View Details
Cable Gland O-Rings - 2712588 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details