Daemar Inc. Inch Size Buna O-Rings (AS 568) 003

Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet
Description
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Size Buna O-Rings (AS 568) - 003 - Daemar Inc.
Lawrenceville, GA, USA
Inch Size Buna O-Rings (AS 568)
003
Inch Size Buna O-Rings (AS 568) 003
This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity. Temperature Range: -65 º F to 250 º F Usual Colour: Black Hardness Durometer: 70 Duro Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®

This compound has excellent resistance to a wide variety of fluids, good tensile strength, high elongation, low compression set, and excellent resistance to abrasion and tear. This O-Ring is the most widley used seal due to its simplicity.

  • Temperature Range: -65 º F to 250 º F
  • Usual Colour: Black
  • Hardness Durometer: 70 Duro
  • Trade Name: Chemigum®, NySyn, Hycar®, Paracril®, Kyrnac®
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category O-rings
Product Number 003
Product Name Inch Size Buna O-Rings (AS 568)
Inside Diameter (ID) 0.0560 inch (1.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2488759-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.8032 inch (20.4 mm)
View Details
Cable Gland O-Rings - 2712579 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details