Daco Hand Controllers Displacement Joysticks MP1

Description
Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require robustness and reliability combined with optimum accuracy and a user-friendly feel. Force applied to the handle causes the joystick to move, usually between 20° and 30°. This movement is detected and converted to an electrical signal. For applications that require a proportional output Daco uses conductive plastic (not open track or wire-wound) potentiometers or specialist Hall effect sensors (as the customer prefers) to sense displacement. In Daco's modular products with potentiometric sensors, the outputs are referenced to centre taps to remove any offsets and give stability, ensuring that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash. Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availab lele gimbal mechanism. Its components are machined from steel or aluminum and are supported by sealed stainless steel ball races mounted in a machined solid frame. The use of stainless steel and anodised aluminum also provides excellent corrosion resistance.
Datasheet
Description
Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require robustness and reliability combined with optimum accuracy and a user-friendly feel. Force applied to the handle causes the joystick to move, usually between 20° and 30°. This movement is detected and converted to an electrical signal. For applications that require a proportional output Daco uses conductive plastic (not open track or wire-wound) potentiometers or specialist Hall effect sensors (as the customer prefers) to sense displacement. In Daco's modular products with potentiometric sensors, the outputs are referenced to centre taps to remove any offsets and give stability, ensuring that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash. Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availab lele gimbal mechanism. Its components are machined from steel or aluminum and are supported by sealed stainless steel ball races mounted in a machined solid frame. The use of stainless steel and anodised aluminum also provides excellent corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Displacement Joysticks - MP1 - Daco Hand Controllers
Novi, MI, USA
Displacement Joysticks
MP1
Displacement Joysticks MP1
Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require robustness and reliability combined with optimum accuracy and a user-friendly feel. Force applied to the handle causes the joystick to move, usually between 20° and 30°. This movement is detected and converted to an electrical signal. For applications that require a proportional output Daco uses conductive plastic (not open track or wire-wound) potentiometers or specialist Hall effect sensors (as the customer prefers) to sense displacement. In Daco's modular products with potentiometric sensors, the outputs are referenced to centre taps to remove any offsets and give stability, ensuring that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash. Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availab lele gimbal mechanism. Its components are machined from steel or aluminum and are supported by sealed stainless steel ball races mounted in a machined solid frame. The use of stainless steel and anodised aluminum also provides excellent corrosion resistance.

Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for applications that require robustness and reliability combined with optimum accuracy and a user-friendly feel.

Force applied to the handle causes the joystick to move, usually between 20° and 30°. This movement is detected and converted to an electrical signal. For applications that require a proportional output Daco uses conductive plastic (not open track or wire-wound) potentiometers or specialist Hall effect sensors (as the customer prefers) to sense displacement.
In Daco's modular products with potentiometric sensors, the outputs are referenced to centre taps to remove any offsets and give stability, ensuring that, at zero deflection, the outputs are not affected by the supply voltage. Direct coupling of the sensors to the gimbal mechanism totally eliminates backlash.
Based on Daco's 30 years of experience in engineering joysticks, they have selected the strongest commercially-availablele gimbal mechanism. Its components are machined from steel or aluminum and are supported by sealed stainless steel ball races mounted in a machined solid frame. The use of stainless steel and anodised aluminum also provides excellent corrosion resistance.

Supplier's Site Datasheet

Technical Specifications

  Daco Hand Controllers
Product Category Industrial Joysticks
Product Number MP1
Product Name Displacement Joysticks
Joystick Application Heavy Duty Joystick Controller; Precision Joystick Controller; Game Joystick Controller (optional feature)
Grip Style Contoured; Straight or Conical Tube; Custom (optional feature)
Material of Construction Anodised Aluminum Alloy
Handle Options Multifunction Grip; Trigger or Pushbutton Handle (optional feature)
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 2398198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
View Details
Ball Maltifunction Grip -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Ball
Number of Axes 2-Axis Control
View Details
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-T-22-2ST8-2 -  - Schmersal Inc.
Specs
Connector 2 x Connector plug M12, 8-pole, A-coding
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 1-Axis Control
View Details
HJMG3-B JHM Joystick with G3-B Grip - HJMG3-B - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details