Daco Hand Controllers Force Operated Joysticks MJ3

Description
Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are proud to be one of the few specialist companies to engineer our own miniature force-operated joysticks. Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is fitted no space is needed to accommodate an arc of travel. Daco's force-operated joysticks provide full proportional control yet take no more space than a simple switch. Our devices typically have a body length of approximately 25mm (1 inch). This makes them ideal for fitting in control grips, such as Daco's MG1, for use as thumbsticks. The low mass of the thumbsticks reduces their sensitivity to vibration and increases the effectiveness of mechanical damping. Despite their size, our force-operated joysticks are extremely resilient, having an overload capability factor of 10. We have tested all our products to 10,000,000 cycles, with each cycle being full scale in both +ve and -ve directions. All units are fitted with an internal protective bellows that can be supplemented with an external elastomer seal. These features, coupled with the use of fully anodised aluminum exposed components, mean that the devices are suitable for the most demanding applications.
Datasheet
Description
Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are proud to be one of the few specialist companies to engineer our own miniature force-operated joysticks. Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is fitted no space is needed to accommodate an arc of travel. Daco's force-operated joysticks provide full proportional control yet take no more space than a simple switch. Our devices typically have a body length of approximately 25mm (1 inch). This makes them ideal for fitting in control grips, such as Daco's MG1, for use as thumbsticks. The low mass of the thumbsticks reduces their sensitivity to vibration and increases the effectiveness of mechanical damping. Despite their size, our force-operated joysticks are extremely resilient, having an overload capability factor of 10. We have tested all our products to 10,000,000 cycles, with each cycle being full scale in both +ve and -ve directions. All units are fitted with an internal protective bellows that can be supplemented with an external elastomer seal. These features, coupled with the use of fully anodised aluminum exposed components, mean that the devices are suitable for the most demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Operated Joysticks - MJ3 - Daco Hand Controllers
Novi, MI, USA
Force Operated Joysticks
MJ3
Force Operated Joysticks MJ3
Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are proud to be one of the few specialist companies to engineer our own miniature force-operated joysticks. Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is fitted no space is needed to accommodate an arc of travel. Daco's force-operated joysticks provide full proportional control yet take no more space than a simple switch. Our devices typically have a body length of approximately 25mm (1 inch). This makes them ideal for fitting in control grips, such as Daco's MG1, for use as thumbsticks. The low mass of the thumbsticks reduces their sensitivity to vibration and increases the effectiveness of mechanical damping. Despite their size, our force-operated joysticks are extremely resilient, having an overload capability factor of 10. We have tested all our products to 10,000,000 cycles, with each cycle being full scale in both +ve and -ve directions. All units are fitted with an internal protective bellows that can be supplemented with an external elastomer seal. These features, coupled with the use of fully anodised aluminum exposed components, mean that the devices are suitable for the most demanding applications.

Force-operated – also known as stiff stick – joysticks have no moving parts, and are therefore extremely reliable. They are an obvious choice for applications that require careful control of movement within a small control space, such as vehicle-mounted or airborne equipment. We are proud to be one of the few specialist companies to engineer our own miniature force-operated joysticks.

Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is fitted no space is needed to accommodate an arc of travel.
Daco's force-operated joysticks provide full proportional control yet take no more space than a simple switch. Our devices typically have a body length of approximately 25mm (1 inch). This makes them ideal for fitting in control grips, such as Daco's MG1, for use as thumbsticks. The low mass of the thumbsticks reduces their sensitivity to vibration and increases the effectiveness of mechanical damping.
Despite their size, our force-operated joysticks are extremely resilient, having an overload capability factor of 10. We have tested all our products to 10,000,000 cycles, with each cycle being full scale in both +ve and -ve directions. All units are fitted with an internal protective bellows that can be supplemented with an external elastomer seal. These features, coupled with the use of fully anodised aluminum exposed components, mean that the devices are suitable for the most demanding applications.

Supplier's Site Datasheet

Technical Specifications

  Daco Hand Controllers
Product Category Industrial Joysticks
Product Number MJ3
Product Name Force Operated Joysticks
Joystick Application Precision Joystick Controller
Grip Style Straight or Conical Tube; Custom (optional feature)
Material of Construction Anodised Aluminum Alloy
Mounting Panel
Electrical Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 419681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Momentary
View Details
AJ3 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Maintained joystick switches / spring-return RK / NK - NK - Joystick switches - NK - Maintained joystick switches / spring-return joystick switches - NK-T-41-1ST8-1 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Single-Axis, Return-to-Center, Hall Effect Joystick - JHS-RC - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball
Joystick Technology Hall Effect
View Details