Daburn Electronics & Cable DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 DTT500 Series

Description
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.
Description
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 - DTT500 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655
DTT500 Series
DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655 DTT500 Series
Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.

Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance to fatigue and stress, with superior dielectric strength at high frequencies. It will not shrink back during soldering operation. Daflon tubing is flexible and non-flammable, it permits miniaturization of design and compactness and has the lowest coefficient of friction. In addition, it is inert to all fungus growth.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number DTT500 Series
Product Name DAFLON Thin Wall PTFE Tubing, MIL-I-22129, AMS 3655
Type Plastic
Material Tetrafluoroethylene
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 2822284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361212 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.236 inch (6.0 mm)
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details