Daburn Electronics & Cable DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving D231 Series

Description
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V
Description
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V

Suppliers

Company
Product
Description
Supplier Links
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving - D231 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving
D231 Series
DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving D231 Series
This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals. Physical Properties Hardness: 30 durometer, shore A Tensile Strength: > 1000 psi Elongation: > 600% Tear Strength: 150 psi Operating Temp: -55C to +200°C Flammability: Self-Extinguishing Electrical Properties Dielectric Grade: A Min. Average Breakdown: 8000V

This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric strength, and snug fit, without the need for heat. It is made from specially braided fiberglass that is uniformly coated with flexible silicone rubber, meeting Grade A specs. It will not burn. DAFLEX 231 will operate at -55°C to +200°C, and it is compatible with most Class H applications. It resists abrasion, moisture, ozone, corona, radiation, fungus, and chemicals.

Physical Properties

  • Hardness: 30 durometer, shore A
  • Tensile Strength: > 1000 psi
  • Elongation: > 600%
  • Tear Strength: 150 psi
  • Operating Temp: -55C to +200°C
  • Flammability: Self-Extinguishing

Electrical Properties

  • Dielectric Grade: A
  • Min. Average Breakdown: 8000V
Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number D231 Series
Product Name DAFLEX CONFORM-A-TUBE™ Silicone Rubber Coated Fiberglass Sleeving
Type Rubber / Silicone; Fiberglass
Shape Round
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 2647855 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details