Daburn Electronics & Cable DAFLEX Vinyl Coated Fiberglass Tubing D130 Series

Description
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion.
Description
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Vinyl Coated Fiberglass Tubing - D130 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Vinyl Coated Fiberglass Tubing
D130 Series
DAFLEX Vinyl Coated Fiberglass Tubing D130 Series
Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion.

Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving. Daflex 130 cuts cleanly. It will not fray or support combustion.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number D130 Series
Product Name DAFLEX Vinyl Coated Fiberglass Tubing
Type Fiberglass
Shape Round
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details
Open End tubing - TRO-250-022-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details