Daburn Electronics & Cable DAFLEX Non-Shrinkable PVC Tubing D105 Series

Description
DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high abrasion resistance, and retains its flexibility, permitting it to cling and protect irregular shapes. It snakes well under practically all conditions. DAFLEX 105 is suitable for covering and protecting wires and cables. It is designed for electrical and electronic applications.
Description
DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high abrasion resistance, and retains its flexibility, permitting it to cling and protect irregular shapes. It snakes well under practically all conditions. DAFLEX 105 is suitable for covering and protecting wires and cables. It is designed for electrical and electronic applications.

Suppliers

Company
Product
Description
Supplier Links
DAFLEX Non-Shrinkable PVC Tubing - D105 Series - Daburn Electronics & Cable
Dover, NJ, USA
DAFLEX Non-Shrinkable PVC Tubing
D105 Series
DAFLEX Non-Shrinkable PVC Tubing D105 Series
DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high abrasion resistance, and retains its flexibility, permitting it to cling and protect irregular shapes. It snakes well under practically all conditions. DAFLEX 105 is suitable for covering and protecting wires and cables. It is designed for electrical and electronic applications.

DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high abrasion resistance, and retains its flexibility, permitting it to cling and protect irregular shapes. It snakes well under practically all conditions. DAFLEX 105 is suitable for covering and protecting wires and cables. It is designed for electrical and electronic applications.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Tubing
Product Number D105 Series
Product Name DAFLEX Non-Shrinkable PVC Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Square Open End Tubing - TSO-1375-015-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details