Daburn Electronics & Cable Cables, Wires - Single Conductor Cables (Hook-Up Wire) CRT22-8BK-100

Description
Win Source Part Number: 1152305-CRT22-8BK-10 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 40kV Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.207" (5.26mm) Jacket Color: Black Temperature Range - Operating: -90°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Daburn Electronics Base Product Number: CRT22
Request a Quote Datasheet
Description
Win Source Part Number: 1152305-CRT22-8BK-10 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 40kV Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.207" (5.26mm) Jacket Color: Black Temperature Range - Operating: -90°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Daburn Electronics Base Product Number: CRT22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1152305-CRT22-8BK-100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1152305-CRT22-8BK-100
Win Source Part Number: 1152305-CRT22-8BK-10 0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 40kV Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.207" (5.26mm) Jacket Color: Black Temperature Range - Operating: -90°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.60.4000 Mfr: Daburn Electronics Base Product Number: CRT22

Win Source Part Number: 1152305-CRT22-8BK-100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 40kV
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket (Insulation) Diameter: 0.207" (5.26mm)
Jacket Color: Black
Temperature Range - Operating: -90°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.60.4000
Mfr: Daburn Electronics
Base Product Number: CRT22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1152305-CRT22-8BK-100
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details