Daburn Electronics & Cable Single Conductor Cables (Hook - UpWire) - CRT16-10RD-50 CRT16-10RD-50

Description
Manufacturer: Daburn Electronics Win Source Part Number: 796026-CRT16-10RD-50 Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Operating Temperature Range: -90°C ~ 200°C Wire Gauge: 16 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 50kV Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.271" (6.88mm) Jacket Color: Red Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Daburn Electronics Win Source Part Number: 796026-CRT16-10RD-50 Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Operating Temperature Range: -90°C ~ 200°C Wire Gauge: 16 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 50kV Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.271" (6.88mm) Jacket Color: Red Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - CRT16-10RD-50
796026-CRT16-10RD-50
Single Conductor Cables (Hook - UpWire) - CRT16-10RD-50 796026-CRT16-10RD-50
Manufacturer: Daburn Electronics Win Source Part Number: 796026-CRT16-10RD-50 Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT Operating Temperature Range: -90°C ~ 200°C Wire Gauge: 16 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 50kV Conductor Strand: 19/29 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polytetrafluoroethyl ene (PTFE) Jacket (Insulation) Diameter: 0.271" (6.88mm) Jacket Color: Red Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Daburn Electronics
Win Source Part Number: 796026-CRT16-10RD-50
Series: MIL-Spec QQ-W-343 and Mil-W-16878, CRT
Operating Temperature Range: -90°C ~ 200°C
Wire Gauge: 16 AWG
Length: 50.00' (15.24m)
Cable Type: Hook-Up
Voltage: 50kV
Conductor Strand: 19/29
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polytetrafluoroethylene (PTFE)
Jacket (Insulation) Diameter: 0.271" (6.88mm)
Jacket Color: Red
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 796026-CRT16-10RD-50
Product Name Single Conductor Cables (Hook - UpWire) - CRT16-10RD-50
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details