Daburn Electronics & Cable Single Conductor Cables (Hook - UpWire) - 2671/26GN-100 2671/26GN-100

Description
Manufacturer: Daburn Electronics Win Source Part Number: 766125-2671/26GN-100 Operating Temperature Range: -40°C ~ 80°C Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1692/1568 Conductor Strand: 66/44 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.042" (1.07mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Daburn Electronics Win Source Part Number: 766125-2671/26GN-100 Operating Temperature Range: -40°C ~ 80°C Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1692/1568 Conductor Strand: 66/44 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.042" (1.07mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 2671/26GN-100
766125-2671/26GN-100
Single Conductor Cables (Hook - UpWire) - 2671/26GN-100 766125-2671/26GN-100
Manufacturer: Daburn Electronics Win Source Part Number: 766125-2671/26GN-100 Operating Temperature Range: -40°C ~ 80°C Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1692/1568 Conductor Strand: 66/44 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.042" (1.07mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Daburn Electronics
Win Source Part Number: 766125-2671/26GN-100
Operating Temperature Range: -40°C ~ 80°C
Wire Gauge: 26 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Ratings: UL Style 1692/1568
Conductor Strand: 66/44
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.042" (1.07mm)
Jacket Color: Green
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766125-2671/26GN-100
Product Name Single Conductor Cables (Hook - UpWire) - 2671/26GN-100
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details