Daburn Electronics & Cable Miniaturized Shielded Control and Instrumentation Cable 2554

Description
Description: Each #24 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.
Datasheet
Description
Description: Each #24 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized Shielded Control and Instrumentation Cable - 2554 - Daburn Electronics & Cable
Dover, NJ, USA
Miniaturized Shielded Control and Instrumentation Cable
2554
Miniaturized Shielded Control and Instrumentation Cable 2554
Description: Each #24 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket. Rated -55°C to +105°C, 600 Volt Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.

Description: Each #24 AWG conductor is stranded tinned copper, .010" wall high temperature PVC, cabled with a mylar tape wrap, braided tinned copper shield for 90% coverage overall, covered with gray PVC jacket.

Rated -55°C to +105°C, 600 Volt

Resists acid, alkalis, flame moisture, oil, solvents, fungus. Used as interconnecting cable for electronic equipment; control and instrumentation cable, telemetry and remote control with sensitive recording instruments.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Control and Instrumentation Cables
Product Number 2554
Product Name Miniaturized Shielded Control and Instrumentation Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2300/404-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details