Daburn Electronics & Cable FEP Extruded Jacket, Type E Conductors 2480

Description
Each conductor silver plated stranded copper wire, Type E, .010" of extruded PTFE insulation. Color coded, cabled, braided silver plated copper shield-90% coverage, white FEP jacket overall. Temperature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1.
Description
Each conductor silver plated stranded copper wire, Type E, .010" of extruded PTFE insulation. Color coded, cabled, braided silver plated copper shield-90% coverage, white FEP jacket overall. Temperature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1.

Suppliers

Company
Product
Description
Supplier Links
FEP Extruded Jacket, Type E Conductors - 2480 - Daburn Electronics & Cable
Dover, NJ, USA
FEP Extruded Jacket, Type E Conductors
2480
FEP Extruded Jacket, Type E Conductors 2480
Each conductor silver plated stranded copper wire, Type E, .010" of extruded PTFE insulation. Color coded, cabled, braided silver plated copper shield-90% coverage, white FEP jacket overall. Temperature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1.

Each conductor silver plated stranded copper wire, Type E, .010" of extruded PTFE insulation. Color coded, cabled, braided silver plated copper shield-90% coverage, white FEP jacket overall.

Temperature Rating: -65°C to +200°C.
Voltage Rating: 600V. VW-1.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2480
Product Name FEP Extruded Jacket, Type E Conductors
Product Category Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Silicone Multiconductor Cable - AS999-28-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details