Daburn Electronics & Cable No Shield PTFE Impregnated Fiberglass Braid Overall 2464 - 2469

Description
Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid jacket overall. These cables are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Tempature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1. This series is RoHS compliant.
Description
Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid jacket overall. These cables are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Tempature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
No Shield PTFE Impregnated Fiberglass Braid Overall - 2464 - 2469 - Daburn Electronics & Cable
Dover, NJ, USA
No Shield PTFE Impregnated Fiberglass Braid Overall
2464 - 2469
No Shield PTFE Impregnated Fiberglass Braid Overall 2464 - 2469
Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid jacket overall. These cables are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Tempature Rating: -65°C to +200°C. Voltage Rating: 600V. VW-1. This series is RoHS compliant.

Description: One or more conductors, each conducter silver plated, concentrically stranded copper wire. Conductors are insulated with type E per MIL-W-16878E/4 with .010" of extruded PTFE insulation and twisted. Then they are covered with a PTFE impreganted fiberglass braid jacket overall.
These cables are fungus, solvent, moisture, flame, acid, alkali, and oil resistant.

Tempature Rating: -65°C to +200°C.
Voltage Rating: 600V. VW-1.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2464 - 2469
Product Name No Shield PTFE Impregnated Fiberglass Braid Overall
Product Category Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details