Daburn Electronics & Cable PTFE Tape Wrap Jacket Over Shield 2454 - 2459

Description
Description: One or more conductors, each conductor is silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded PTFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield overall. Covered with a .010" Fused, PTFE double tape wrapped jacket overall. These constructions are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Voltage Rating: 600V. VW-1 Tempature Rating: -65° to +200°C. For 250°C use N.P. conductor. This series is RoHS compliant.
Description
Description: One or more conductors, each conductor is silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded PTFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield overall. Covered with a .010" Fused, PTFE double tape wrapped jacket overall. These constructions are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Voltage Rating: 600V. VW-1 Tempature Rating: -65° to +200°C. For 250°C use N.P. conductor. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PTFE Tape Wrap Jacket Over Shield - 2454 - 2459 - Daburn Electronics & Cable
Dover, NJ, USA
PTFE Tape Wrap Jacket Over Shield
2454 - 2459
PTFE Tape Wrap Jacket Over Shield 2454 - 2459
Description: One or more conductors, each conductor is silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded PTFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield overall. Covered with a .010" Fused, PTFE double tape wrapped jacket overall. These constructions are fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Voltage Rating: 600V. VW-1 Tempature Rating: -65° to +200°C. For 250°C use N.P. conductor. This series is RoHS compliant.

Description: One or more conductors, each conductor is silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded PTFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield overall. Covered with a .010" Fused, PTFE double tape wrapped jacket overall.
These constructions are fungus, solvent, moisture, flame, acid, alkali, and oil resistant.

Voltage Rating: 600V. VW-1
Tempature Rating: -65° to +200°C. For 250°C use N.P. conductor.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2454 - 2459
Product Name PTFE Tape Wrap Jacket Over Shield
Product Category Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details