Daburn Electronics & Cable PTFE Impregnated Braid Over Shield 2444 - 2449

Description
Description: One or more conductors, each conducter is silver plated, concentrically stranded copper wire. Type E, MIL-W-16878E/4, 0.010" of extruded PTFE insulation on the conductors, which are covered with a silver plated braided copper shield providing a 90% shield coverage. Over the shield is a PTFE impregnated braided fiberglass jacket overall. This cable is fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Multiconductors are twisted. Voltage Rating: 600V. VW-1. Temperature Rating: -65°C to +200°C. For 250°C use N.P. Conductor. This series is RoHS compliant.
Description
Description: One or more conductors, each conducter is silver plated, concentrically stranded copper wire. Type E, MIL-W-16878E/4, 0.010" of extruded PTFE insulation on the conductors, which are covered with a silver plated braided copper shield providing a 90% shield coverage. Over the shield is a PTFE impregnated braided fiberglass jacket overall. This cable is fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Multiconductors are twisted. Voltage Rating: 600V. VW-1. Temperature Rating: -65°C to +200°C. For 250°C use N.P. Conductor. This series is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PTFE Impregnated Braid Over Shield - 2444 - 2449 - Daburn Electronics & Cable
Dover, NJ, USA
PTFE Impregnated Braid Over Shield
2444 - 2449
PTFE Impregnated Braid Over Shield 2444 - 2449
Description: One or more conductors, each conducter is silver plated, concentrically stranded copper wire. Type E, MIL-W-16878E/4, 0.010" of extruded PTFE insulation on the conductors, which are covered with a silver plated braided copper shield providing a 90% shield coverage. Over the shield is a PTFE impregnated braided fiberglass jacket overall. This cable is fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Multiconductors are twisted. Voltage Rating: 600V. VW-1. Temperature Rating: -65°C to +200°C. For 250°C use N.P. Conductor. This series is RoHS compliant.

Description: One or more conductors, each conducter is silver plated, concentrically stranded copper wire. Type E, MIL-W-16878E/4, 0.010" of extruded PTFE insulation on the conductors, which are covered with a silver plated braided copper shield providing a 90% shield coverage. Over the shield is a PTFE impregnated braided fiberglass jacket overall. This cable is fungus, solvent, moisture, flame, acid, alkali, and oil resistant. Multiconductors are twisted.

Voltage Rating: 600V. VW-1.
Temperature Rating: -65°C to +200°C. For 250°C use N.P. Conductor.

This series is RoHS compliant.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2444 - 2449
Product Name PTFE Impregnated Braid Over Shield
Product Category Cable
Cable Jacket PTFE
Cable Insulation PTFE
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details