Daburn Electronics & Cable Steatite Threaded Standoffs. 6-32 Thread 10-46C

Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Request a Quote Datasheet
Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steatite Threaded Standoffs. 6-32 Thread - 10-46C - Daburn Electronics & Cable
Dover, NJ, USA
Steatite Threaded Standoffs. 6-32 Thread
10-46C
Steatite Threaded Standoffs. 6-32 Thread 10-46C
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Buy Now
Board Spacers, Standoffs - 10-46C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
10-46C-ND
Board Spacers, Standoffs 10-46C-ND
"Round Standoff Threaded #6-32 Steatite 2.000"" (50.80mm) 2"" White"

"Round Standoff Threaded #6-32 Steatite 2.000"" (50.80mm) 2"" White"

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 10-46C 10-46C-ND
Product Name Steatite Threaded Standoffs. 6-32 Thread Board Spacers, Standoffs
Type & Shape Standoff; Round; Insulating Standoff; Round
Mounting Threaded
Material Steatite
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details