Daburn Electronics & Cable Steatite Threaded Standoffs. 8-32 Thread 10-40A

Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
Description
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Steatite Threaded Standoffs. 8-32 Thread - 10-40A - Daburn Electronics & Cable
Dover, NJ, USA
Steatite Threaded Standoffs. 8-32 Thread
10-40A
Steatite Threaded Standoffs. 8-32 Thread 10-40A
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Posts, Spacers, and Standoffs
Product Number 10-40A
Product Name Steatite Threaded Standoffs. 8-32 Thread
Type & Shape Standoff; Round; Insulating
Mounting Threaded
Material Steatite
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers