D3 Semiconductor, LLC MOSFET D3S380N65E-T

Description
MOSFET 380 mOhm 650V
Description
MOSFET 380 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S380N65E-T is a 650V Super Junction Power MOSFET in a TO-263 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It features a maximum on-state resistance of 380 mΩ at 25°C, a continuous drain current of 7.1 A at 100°C, and an avalanche energy rating of 202 mJ for single-pulse operation. The device has a gate charge of 16 nC and an output capacitance of 35 pF, supporting fast switching with low conduction losses. It complies with JESD-22 reliability standards and is rated for an operating temperature range of -55°C to 150°C. Thermal resistance from junction to case is 3.1°C/W in the TO-263 package. The TO-263 package dimensions include a body width of 10.15 to 10.55 mm and a lead spacing of 2.46 to 2.54 mm.

Datasheet Summary
Powered by GS/AI

The D3S380N65E-T is a 650V Super Junction Power MOSFET in a TO-263 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It features a maximum on-state resistance of 380 mΩ at 25°C, a continuous drain current of 7.1 A at 100°C, and an avalanche energy rating of 202 mJ for single-pulse operation. The device has a gate charge of 16 nC and an output capacitance of 35 pF, supporting fast switching with low conduction losses. It complies with JESD-22 reliability standards and is rated for an operating temperature range of -55°C to 150°C. Thermal resistance from junction to case is 3.1°C/W in the TO-263 package. The TO-263 package dimensions include a body width of 10.15 to 10.55 mm and a lead spacing of 2.46 to 2.54 mm.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 380 mOhm 650V

MOSFET 380 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S380N65E-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data