D3 Semiconductor, LLC MOSFET D3S190N65F-U

Description
MOSFET 190 mOhm 650V Superjunction Power MOSFET in TO-220 FullPak
Description
MOSFET 190 mOhm 650V Superjunction Power MOSFET in TO-220 FullPak
Datasheet
Datasheet Summary
Powered by GS/AI

D3S190N65F-U is a 650V Super Junction Power MOSFET in TO-220 FullPak package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum drain-source on-state resistance of 190 mΩ at 25°C, a continuous drain current of 21.6 A at 25°C, and a pulsed drain current of 86.4 A. The device supports a single-pulse avalanche energy of 399 mJ and operates within a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 2.23°C/W. The TO-220 FullPak dimensions include a length of 12.50 to 13.50 mm, body width of 9.70 to 10.30 mm, and terminal pitch of 2.29 to 2.79 mm. It meets RoHS compliance and is rated for IEC 60286-3 soldering conditions.

Datasheet Summary
Powered by GS/AI

D3S190N65F-U is a 650V Super Junction Power MOSFET in TO-220 FullPak package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum drain-source on-state resistance of 190 mΩ at 25°C, a continuous drain current of 21.6 A at 25°C, and a pulsed drain current of 86.4 A. The device supports a single-pulse avalanche energy of 399 mJ and operates within a junction temperature range of -55°C to 150°C. Thermal resistance from junction to case is 2.23°C/W. The TO-220 FullPak dimensions include a length of 12.50 to 13.50 mm, body width of 9.70 to 10.30 mm, and terminal pitch of 2.29 to 2.79 mm. It meets RoHS compliance and is rated for IEC 60286-3 soldering conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 190 mOhm 650V Superjunction Power MOSFET in TO-220 FullPak

MOSFET 190 mOhm 650V Superjunction Power MOSFET in TO-220 FullPak

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S190N65F-U
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT26; TSOT-26
View Details
TEXAS INSTRUMENTS - TPS2010DRG4 - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC - 815-TPS2010DRG4 - Utmel Electronic Limited
Specs
rDS(on) 0.0750 ohms
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Automotive 55V 140A MOSFET Transistor - 278-BUK7107-55AIE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
2 suppliers