D3S190N65E-T is a 650V Super Junction Power MOSFET in a TO-263 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It features a maximum drain-source on-state resistance of 190 mΩ at 25°C, a continuous drain current of 11.8 A at 100°C, and a gate charge of 28 nC. The device supports avalanche energy up to 1.0 mJ for repetitive pulses and has an operating junction temperature range from -55°C to 150°C. Thermal resistance from junction to case is 2.23°C/W. It meets the JESD-22 test standard and is rated for RoHS compliance.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S190N65E-T |
| Product Name | MOSFET |