D3 Semiconductor, LLC MOSFET D3S099N65F-U

Description
MOSFET 99 mOhm 650V
Description
MOSFET 99 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S099N65F-U is a 650V, 99mΩ Super Junction Power MOSFET in a TO-220 FullPak package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum continuous drain current of 15.9A at 100°C and an avalanche energy rating of 534mJ for single pulses. The device features low gate charge (56nC typical), low output capacitance (72pF), and supports a junction temperature range from -55°C to 150°C. Thermal resistance from junction to case is 2.25°C/W, and it meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The D3S099N65F-U is a 650V, 99mΩ Super Junction Power MOSFET in a TO-220 FullPak package, designed for high-efficiency power conversion in applications such as server power supplies, motor control, and power factor correction. It has a maximum continuous drain current of 15.9A at 100°C and an avalanche energy rating of 534mJ for single pulses. The device features low gate charge (56nC typical), low output capacitance (72pF), and supports a junction temperature range from -55°C to 150°C. Thermal resistance from junction to case is 2.25°C/W, and it meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 99 mOhm 650V

MOSFET 99 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S099N65F-U
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X2-dfn1006
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers