The D3S099N65D-U is a 650V Super Junction Power MOSFET in a TO-247 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It features a maximum drain-source on-state resistance of 99 mΩ, a continuous drain current of 33.6 A at 25°C, and an avalanche energy rating of 534 mJ. The device has a gate charge of 56 nC and output capacitance of 72 pF. It meets JESD-22 test specifications and is rated for operating temperatures from -55°C to 150°C. The TO-247 package provides a thermal resistance from junction to case of 2.25°C/W.
MOSFET 99 mOhm 650V Superjunction Power MOSFET in TO-247
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S099N65D-U |
| Product Name | MOSFET |