The D3S080N65F-U is a 650V, 80mΩ Super Junction Power MOSFET in a TO-220 Fullpak package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current of 20.3A at 100°C and a pulsed drain current of 81A at 25°C. The device features a low gate charge of 77nC, an avalanche energy rating of 1mJ for repetitive events, and a thermal resistance from junction to ambient of 44°C/W. It meets JESD-22 reliability test standards and supports a maximum operating junction temperature of 150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S080N65F-U |
| Product Name | MOSFET |