D3 Semiconductor, LLC MOSFET D3S080N65D-U

Description
MOSFET 80 mOhm 650V Superjunction Power MOSFET in TO-247
Description
MOSFET 80 mOhm 650V Superjunction Power MOSFET in TO-247
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S080N65D-U is a 650V Super Junction Power MOSFET in a TO-247 package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a maximum drain-source on-state resistance of 80 mΩ and a continuous drain current of 25.8 A at 100°C. The device supports a peak avalanche energy of 650 mJ and features a gate charge of 77 nC, enabling fast switching and low conduction losses. It meets the thermal resistance specification of 0.41 °C/W for junction-to-case and operates within a junction temperature range of -55°C to 150°C. The TO-247 package provides enhanced thermal performance compared to other variants in the series.

Datasheet Summary
Powered by GS/AI

The D3S080N65D-U is a 650V Super Junction Power MOSFET in a TO-247 package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a maximum drain-source on-state resistance of 80 mΩ and a continuous drain current of 25.8 A at 100°C. The device supports a peak avalanche energy of 650 mJ and features a gate charge of 77 nC, enabling fast switching and low conduction losses. It meets the thermal resistance specification of 0.41 °C/W for junction-to-case and operates within a junction temperature range of -55°C to 150°C. The TO-247 package provides enhanced thermal performance compared to other variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 80 mOhm 650V Superjunction Power MOSFET in TO-247

MOSFET 80 mOhm 650V Superjunction Power MOSFET in TO-247

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S080N65D-U
Product Name MOSFET
Unlock Full Specs
to access all available technical data