The D3S080N65B-U is a 650V, 80mΩ Super Junction Power MOSFET in a TO-220 package, designed for high-efficiency power conversion applications such as server power supplies, motor control, and power factor correction. It has a continuous drain current of 40.8A at 25°C, a gate charge of 77nC, and an avalanche energy rating of 650mJ. The device meets the JESD-22 reliability test standard and has a maximum operating junction temperature of 150°C. Thermal resistance from junction to case is 0.41°C/W. The package is a three-lead through-hole mount with a mounting torque rating of 60 N-cm for M3 and M3.5 screws.
MOSFET 80 mOhm 650V Superjunction Power MOSFET in TO-220
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S080N65B-U |
| Product Name | MOSFET |