D3 Semiconductor, LLC MOSFET D3S070N65D-U

Description
MOSFET 70 mOhm 650V
Description
MOSFET 70 mOhm 650V
Datasheet
Datasheet Summary
Powered by GS/AI

The D3S070N65D-U is a 650V, 70mΩ super junction MOSFET in a TO-247 package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current rating of 43.6A at 25°C and 27.6A at 100°C, with a gate charge of 77nC and an avalanche energy rating of 650mJ for single pulses. Thermal resistance from junction to case is 0.41°C/W, and the device meets JESD-22 reliability test standards with HTRB endurance exceeding 3000 hours. The package dimensions conform to standard TO-247-3L specifications.

Datasheet Summary
Powered by GS/AI

The D3S070N65D-U is a 650V, 70mΩ super junction MOSFET in a TO-247 package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current rating of 43.6A at 25°C and 27.6A at 100°C, with a gate charge of 77nC and an avalanche energy rating of 650mJ for single pulses. Thermal resistance from junction to case is 0.41°C/W, and the device meets JESD-22 reliability test standards with HTRB endurance exceeding 3000 hours. The package dimensions conform to standard TO-247-3L specifications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 70 mOhm 650V

MOSFET 70 mOhm 650V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number D3S070N65D-U
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1574625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details