The D3S070N65B-U is a 650V, 70mΩ Super Junction Power MOSFET in TO-220 package, designed for high-efficiency power conversion applications such as server and telecom power supplies, motor control, and power factor correction. It has a continuous drain current of 43.6A at 25°C, a gate charge of 77nC, and an avalanche energy rating of 650mJ. The device meets JEDEC JESD-22 reliability standards and features thermal resistance of 0.41°C/W from junction to case. Package dimensions conform to TO-220-3L specifications with a mounting torque rating of 60 N-cm for M3 and M3.5 screws.
MOSFET 70 mOhm 650V Superjunction Power MOSFET in TO-220
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S070N65B-U |
| Product Name | MOSFET |