D-TACQ Solutions 32 Channel Simultaneous Analog Output Card AO32CPCI

Description
16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked. Optional 64 channel PWM on DO External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI. NEW -ER version: 18 bit DAC per channel
Datasheet
Description
16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked. Optional 64 channel PWM on DO External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI. NEW -ER version: 18 bit DAC per channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 Channel Simultaneous Analog Output Card - AO32CPCI - D-TACQ Solutions
East Kilbride, Scotland, United Kingdom
32 Channel Simultaneous Analog Output Card
AO32CPCI
32 Channel Simultaneous Analog Output Card AO32CPCI
16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked. Optional 64 channel PWM on DO External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI. NEW -ER version: 18 bit DAC per channel
  • 16 bit DAC per channel for true simultaneous analog output.
  • Low cost CPCI peripheral card, recommended for use with ACQ196CPCI.
  • Low latency update mode - immediate write from PCI.
  • Clocked update mode - includes buffer for high performance AWG.
  • 1usec update DAC devices, AWG can operate to 1MHz.
  • Optional 64 bit digital output DO - DO is AWG-capable and can also be clocked.
  • Optional 64 channel PWM on DO
  • External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together.
  • Output to front panel on S68 (HD68) connectors, pinout compatible with ACQ196CPCI.
  • NEW -ER version: 18 bit DAC per channel
Supplier's Site Datasheet

Technical Specifications

  D-TACQ Solutions
Product Category Data Acquisition
Product Number AO32CPCI
Product Name 32 Channel Simultaneous Analog Output Card
Data Acquisition Data Acquisition Card; Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Host Connection TTL
Unlock Full Specs
to access all available technical data

Similar Products

Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details