D-TACQ Solutions Full Length PCI Intelligent Data Acquisition Board ACQ32PCI

Description
The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16 bit bus for control of external modules. The board offers excellent AC characteristics with onboard calibration for DC accuracy. The ACQ32PCI is an Intel StrongARM™ based board with up to 128 MBytes of onboard sample storage offering deep transient recording capability. The board offers pre and post trigger capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.
Datasheet
Description
The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16 bit bus for control of external modules. The board offers excellent AC characteristics with onboard calibration for DC accuracy. The ACQ32PCI is an Intel StrongARM™ based board with up to 128 MBytes of onboard sample storage offering deep transient recording capability. The board offers pre and post trigger capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Length PCI Intelligent Data Acquisition Board - ACQ32PCI - D-TACQ Solutions
East Kilbride, Scotland, United Kingdom
Full Length PCI Intelligent Data Acquisition Board
ACQ32PCI
Full Length PCI Intelligent Data Acquisition Board ACQ32PCI
The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16 bit bus for control of external modules. The board offers excellent AC characteristics with onboard calibration for DC accuracy. The ACQ32PCI is an Intel StrongARM™ based board with up to 128 MBytes of onboard sample storage offering deep transient recording capability. The board offers pre and post trigger capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.

The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16 bit bus for control of external modules. The board offers excellent AC characteristics with onboard calibration for DC accuracy. The ACQ32PCI is an Intel StrongARM™ based board with up to 128 MBytes of onboard sample storage offering deep transient recording capability. The board offers pre and post trigger capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.

Supplier's Site Datasheet

Technical Specifications

  D-TACQ Solutions
Product Category Data Acquisition
Product Number ACQ32PCI
Product Name Full Length PCI Intelligent Data Acquisition Board
Data Acquisition Data Acquisition Card; Input Module
Form Factor PC Board
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data