D-Switch Electronics Co., Ltd. Pushbutton Switches THDM03-BW1-B

Description
50mA 6.3mm 100MΩ 50,000 Times 12V 180gf 6.2mm 8.7mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS
Datasheet
Description
50mA 6.3mm 100MΩ 50,000 Times 12V 180gf 6.2mm 8.7mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - THDM03-BW1-B - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
THDM03-BW1-B
Pushbutton Switches THDM03-BW1-B
50mA 6.3mm 100MΩ 50,000 Times 12V 180gf 6.2mm 8.7mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS

50mA 6.3mm 100MΩ 50,000 Times 12V 180gf 6.2mm 8.7mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
THDM03-BW1-B
Key/Switch >> Tactile Switches THDM03-BW1-B
6.2mm 50mA Round Button Surface Mount,Right Angle SPST 6.3mm 100MΩ 50,000 Times 12V 180gf SMD Tactile Switches ROHS

6.2mm 50mA Round Button Surface Mount,Right Angle SPST 6.3mm 100MΩ 50,000 Times 12V 180gf SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number THDM03-BW1-B THDM03-BW1-B
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Length: 6.3mm x Width: 6.2mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
Tactile Switches - 486-4285-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-928 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers