D.R. Templeman Company (The) Compression Spring CCF-1000-0124-M

Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CCF-1000-0124-M - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CCF-1000-0124-M
Compression Spring CCF-1000-0124-M
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CCF-1000-0124-M
Product Name Compression Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751506 - RS Components, Ltd.
Specs
Outer Diameter 0.2728 inch (6.93 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 2.13 inch (54 mm)
View Details
Wave Spring Factory - LM60-L3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWM-15 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3937 inch (10 mm)
View Details