D.R. Templeman Company (The) Compression Spring CCF-0620-0265-M

Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CCF-0620-0265-M - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CCF-0620-0265-M
Compression Spring CCF-0620-0265-M
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CCF-0620-0265-M
Product Name Compression Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 821295 - RS Components, Ltd.
Specs
Outer Diameter 0.1417 inch (3.6 mm)
Wire diameter 0.0157 inch (0.4000 mm)
Free length 1 inch (25.5 mm)
View Details
Wave Springs - JBT-150 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 5.91 inch (150 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-1575 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 14.93 inch (379 mm)
View Details