D.R. Templeman Company (The) Compression Spring CCE-0470-0681-M

Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.
Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CCE-0470-0681-M - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CCE-0470-0681-M
Compression Spring CCE-0470-0681-M
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CCE-0470-0681-M
Product Name Compression Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Coil Shape Conical; Cylindrical, Concave, Convex
Base Unit System English Design
Outer Diameter 0.2430 inch (6.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - JBT-190 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.48 inch (190 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-126 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9535 inch (24.22 mm)
View Details
0.057
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details