D.R. Templeman Company (The) Compression Spring CCB-0560-0075-B

Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CCB-0560-0075-B - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CCB-0560-0075-B
Compression Spring CCB-0560-0075-B
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CCB-0560-0075-B
Product Name Compression Spring
Material Copper Base Alloy
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.2160 inch (5.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751499 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
Single Turn Overlap Wave Spring Washer - LR-0050 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.5000 inch (12.7 mm)
View Details
0.057
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWM-55 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details