Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
| D.R. Templeman Company (The) | |
|---|---|
| Product Category | Compression Springs |
| Product Number | CBC-0340-0090-S |
| Product Name | Compression Spring |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.1250 inch (3.17 mm) |