D.R. Templeman Company (The) Compression Spring CBB-0300-0079-S

Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
Description
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CBB-0300-0079-S - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CBB-0300-0079-S
Compression Spring CBB-0300-0079-S
Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Straight Compression springs are cylindrical springs used for bearing a load or providing a force.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CBB-0300-0079-S
Product Name Compression Spring
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.1150 inch (2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 121179 - RS Components, Ltd.
Specs
Outer Diameter 0.5413 inch (13.75 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 1.63 inch (41.5 mm)
View Details
Single Turn Overlap Wave Spring Washer - LB-0075 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.7480 inch (19 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWR-30 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details