D.R. Templeman Company (The) Compression Spring CBA-1000-0036-S

Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.
Description
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - CBA-1000-0036-S - D.R. Templeman Company (The)
Plainville, CT, USA
Compression Spring
CBA-1000-0036-S
Compression Spring CBA-1000-0036-S
Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.

Supplier's Site

Technical Specifications

  D.R. Templeman Company (The)
Product Category Compression Springs
Product Number CBA-1000-0036-S
Product Name Compression Spring
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Conical; Cylindrical, Concave, Convex
Base Unit System English Design
Outer Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 121286 - RS Components, Ltd.
Specs
Outer Diameter 0.8661 inch (22 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 5.31 inch (135 mm)
View Details
Single Turn Gap Wave Spring Washer - LB-0709 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.09 inch (180 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-1654 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 15.47 inch (393 mm)
View Details